TT Electronics Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense OAR-3-R005-F-LF

Description
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies
Description
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies

Suppliers

Company
Product
Description
Supplier Links
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense - 70061282 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense
70061282
Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense 70061282
Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance. Features: Welded Construction Flameproof Open Air Design Maximizes Thermal Performance Inductance Less than 10 Nanohenries Solderable Copper Leads (60/40) and Lead Free Applications: Current Sensing Feedback Motor Controllers Power Supplies

Through hole Open Air current sense resistor used in high current applications. The welded copper leads minimize effects from solder wicking and provide true 1% performance.
Features:

  • Welded Construction
  • Flameproof
  • Open Air Design Maximizes Thermal Performance
  • Inductance Less than 10 Nanohenries
  • Solderable Copper Leads (60/40) and Lead Free
    Applications:
  • Current Sensing
  • Feedback
  • Motor Controllers
  • Power Supplies
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Resistors
Product Number 70061282
Product Name Resistor;Metal Element;Res 0.005 Ohms;Pwr-Rtg 3 W;Tol 1%;Thru-Hole;Curr-Sense
Category / Application Current Sensing; General Use
Technology / Construction Metal Element
Mounting / Packaging ThroughHole
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details