MG9410-R is a silicon epitaxial planar PNP transistor designed for audio power amplifier applications, housed in a TO-3P plastic package. It has a collector-emitter voltage rating of -260 V, a continuous collector current of -15 A, and a total power dissipation of 200 W at 25°C. The thermal resistance from junction to case is 0.63 °C/W, and the maximum junction temperature is 150°C. The transistor has a transition frequency of 35 MHz and a collector-emitter saturation voltage of -2.0 V at -5 A collector current and -0.5 A base current. Forward current transfer ratio ranges from 70 to 140 at -5 A collector current. Output capacitance is 500 pF at -10 V collector-base voltage and 1 MHz. The emitter-base voltage is rated at -5 V.
TRANS,AUDIO,PNP,260V
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 23T0972 |
| Product Name | Trans,audio,pnp,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab |
| Transistor Type | Trans,audio,pnp,260V,15A,to-3P; Transistor Polarity Tt Electronics/semelab |