Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR5-3K3FI

Description
Through Hole Metal Film Resistor, MFR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4966 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4966
Through Hole Metal Film Resistor, Mfr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4966
Through Hole Metal Film Resistor, MFR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 3.3 kohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4966
Product Name Through Hole Metal Film Resistor, Mfr Series, 3.3 Kohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22.6 ohms
View Details
2 suppliers
Through Hole Resistors - 1260414 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers