Welwyn Components, Ltd. Metal Film Resistor, 390 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-390RFI

Description
METAL FILM RESISTOR, 390 OHM, 750mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 390 OHM, 750mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 390 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 97K4975 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 390 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
97K4975
Metal Film Resistor, 390 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 97K4975
METAL FILM RESISTOR, 390 OHM, 750mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 390 OHM, 750mW, 1%; Resistance:390ohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4975
Product Name Metal Film Resistor, 390 Ohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 390 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468285 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers