Welwyn Components, Ltd. Metal Film Resistor, 22Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-22KFI

Description
METAL FILM RESISTOR, 22KOHM, 750mW, 1%; Resistance:22kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 22KOHM, 750mW, 1%; Resistance:22kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 22Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 97K4958 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 22Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
97K4958
Metal Film Resistor, 22Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 97K4958
METAL FILM RESISTOR, 22KOHM, 750mW, 1%; Resistance:22kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 22KOHM, 750mW, 1%; Resistance:22kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4958
Product Name Metal Film Resistor, 22Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 22000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers