Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 12 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR5-12RFI

Description
Through Hole Metal Film Resistor, MFR Series, 12 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Description
Through Hole Metal Film Resistor, MFR Series, 12 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 12 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4946 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 12 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4946
Through Hole Metal Film Resistor, Mfr Series, 12 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4946
Through Hole Metal Film Resistor, MFR Series, 12 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 12 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4946
Product Name Through Hole Metal Film Resistor, Mfr Series, 12 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details