Welwyn Components, Ltd. Metal Film Resistor, 10Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn MFR5-10KFI

Description
METAL FILM RESISTOR, 10KOHM, 750mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 10KOHM, 750mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 10Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn - 79K1735 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 10Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn
79K1735
Metal Film Resistor, 10Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 79K1735
METAL FILM RESISTOR, 10KOHM, 750mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 10KOHM, 750mW, 1%; Resistance:10kohm; Product Range:MFR Series; Power Rating:750mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
10K 1% 0, 75W Met Film Axial Tt Electronics/welwyn - 62AK2840 - Newark, An Avnet Company
Chicago, IL, United States
10K 1% 0, 75W Met Film Axial Tt Electronics/welwyn
62AK2840
10K 1% 0, 75W Met Film Axial Tt Electronics/welwyn 62AK2840
10K 1% 0, 75W MET FILM AXIAL

10K 1% 0, 75W MET FILM AXIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 79K1735 62AK2840
Product Name Metal Film Resistor, 10Kohm, 750Mw, 1%; Resistance Tt Electronics/welwyn 10K 1% 0, 75W Met Film Axial Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 10000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details