Welwyn Components, Ltd. Through Hole Metal Film Resistor, Mfr Series, 100 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFR5-100RFI

Description
Through Hole Metal Film Resistor, MFR Series, 100 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFR Series, 100 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfr Series, 100 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 97K4944 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 100 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
97K4944
Through Hole Metal Film Resistor, Mfr Series, 100 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 97K4944
Through Hole Metal Film Resistor, MFR Series, 100 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 100 ohm, 750 mW, - 1%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4944
Product Name Through Hole Metal Film Resistor, Mfr Series, 100 Ohm, 750 Mw, 1%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614883-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details