Welwyn Components, Ltd. Metal Film Resistor, 820 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-820RFI

Description
METAL FILM RESISTOR, 820 OHM, 500mW, 1%; Resistance:820ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 820 OHM, 500mW, 1%; Resistance:820ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 820 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4930 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 820 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4930
Metal Film Resistor, 820 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4930
METAL FILM RESISTOR, 820 OHM, 500mW, 1%; Resistance:820ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 820 OHM, 500mW, 1%; Resistance:820ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
820R 1% 0.25W Tt Electronics/welwyn - 62AK2839 - Newark, An Avnet Company
Chicago, IL, United States
820R 1% 0.25W Tt Electronics/welwyn
62AK2839
820R 1% 0.25W Tt Electronics/welwyn 62AK2839
820R 1% 0.25W

820R 1% 0.25W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4930 62AK2839
Product Name Metal Film Resistor, 820 Ohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 820R 1% 0.25W Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 820 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1260438 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C122J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers