Welwyn Components, Ltd. Metal Film Resistor,axial,5.6 Ohm,500 Mw; Resistance Tt Electronics/welwyn MFR4-5R6FI

Description
METAL FILM RESISTOR,AXIAL,5.6 OHM,500 mW; Resistance:5.6ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes
Description
METAL FILM RESISTOR,AXIAL,5.6 OHM,500 mW; Resistance:5.6ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor,axial,5.6 Ohm,500 Mw; Resistance Tt Electronics/welwyn - 97K4900 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor,axial,5.6 Ohm,500 Mw; Resistance Tt Electronics/welwyn
97K4900
Metal Film Resistor,axial,5.6 Ohm,500 Mw; Resistance Tt Electronics/welwyn 97K4900
METAL FILM RESISTOR,AXIAL,5.6 OHM,500 mW; Resistance:5.6ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR,AXIAL,5.6 OHM,500 mW; Resistance:5.6ohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 97K4900
Product Name Metal Film Resistor,axial,5.6 Ohm,500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5.6 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details