Welwyn Components, Ltd. Metal Film Resistor, 3Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-3K0FI

Description
METAL FILM RESISTOR, 3KOHM, 500mW, 1%; Resistance:3kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 3KOHM, 500mW, 1%; Resistance:3kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4899 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4899
Metal Film Resistor, 3Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4899
METAL FILM RESISTOR, 3KOHM, 500mW, 1%; Resistance:3kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 3KOHM, 500mW, 1%; Resistance:3kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4899
Product Name Metal Film Resistor, 3Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3000 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details