Welwyn Components, Ltd. Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-1K2FI

Description
METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4811 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4811
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4811
METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4868 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4868
Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4868
METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2KOHM, 500mW, 1%; Resistance:1.2kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4811 78R4868
Product Name Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 1.2Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 1200 ohms 1200 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 200 ohms
View Details
3 suppliers
Through Hole Resistors - 1260412 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R181JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers