Welwyn Components, Ltd. Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn MFR4-1K0FI

Description
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 97K4809 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
97K4809
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 97K4809
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case Style:Axial Leaded; Voltage Rating:250V; Resistor Element Type:Metal Film; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn - 78R4867 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
78R4867
Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn 78R4867
METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1KOHM, 500mW, 1%; Resistance:1kohm; Product Range:MFR Series; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 97K4809 78R4867
Product Name Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn Metal Film Resistor, 1Kohm, 500Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads Axial Leaded
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R121JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details