Welwyn Components, Ltd. Metal Film Resistor, 2.7Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-2K7FC

Description
METAL FILM RESISTOR, 2.7KOHM, 400mW, 1%; Resistance:2.7kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 2.7KOHM, 400mW, 1%; Resistance:2.7kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 2.7Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4853 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 2.7Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4853
Metal Film Resistor, 2.7Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4853
METAL FILM RESISTOR, 2.7KOHM, 400mW, 1%; Resistance:2.7kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 2.7KOHM, 400mW, 1%; Resistance:2.7kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet
Through Hole Metal Film Resistor, Mfr Series, 2.7 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5609 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfr Series, 2.7 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5609
Through Hole Metal Film Resistor, Mfr Series, 2.7 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5609
Through Hole Metal Film Resistor, MFR Series, 2.7 kohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFR Series, 2.7 kohm, 400 mW, - 1%, 200 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4853 11N5609
Product Name Metal Film Resistor, 2.7Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Mfr Series, 2.7 Kohm, 400 Mw, 1%, 200 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 2700 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622796-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 210000 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details