Welwyn Components, Ltd. Metal Film Resistor, 1.8Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn MFR3-1K8FC

Description
METAL FILM RESISTOR, 1.8KOHM, 400mW, 1%; Resistance:1.8kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 1.8KOHM, 400mW, 1%; Resistance:1.8kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.8Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn - 78R4841 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.8Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
78R4841
Metal Film Resistor, 1.8Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn 78R4841
METAL FILM RESISTOR, 1.8KOHM, 400mW, 1%; Resistance:1.8kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

METAL FILM RESISTOR, 1.8KOHM, 400mW, 1%; Resistance:1.8kohm; Product Range:MFR Series; Power Rating:400mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:200V; Resistor Technology:Metal Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4841
Product Name Metal Film Resistor, 1.8Kohm, 400Mw, 1%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1800 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details