Welwyn Components, Ltd. Metal Film Resistor, 5.6 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-5R6JI

Description
METAL FILM RESISTOR, 5.6 OHM, 2W, 5%; Resistance:5.6ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 5.6 OHM, 2W, 5%; Resistance:5.6ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 5.6 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4825 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 5.6 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4825
Metal Film Resistor, 5.6 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4825
METAL FILM RESISTOR, 5.6 OHM, 2W, 5%; Resistance:5.6ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 5.6 OHM, 2W, 5%; Resistance:5.6ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4825
Product Name Metal Film Resistor, 5.6 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 5.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311298 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details