TT Electronics Metal Film Resistor, 3.3 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-3R3JI

Description
METAL FILM RESISTOR, 3.3 OHM, 2W, 5%; Resistance:3.3ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 3.3 OHM, 2W, 5%; Resistance:3.3ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 3.3 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4809 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 3.3 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4809
Metal Film Resistor, 3.3 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4809
METAL FILM RESISTOR, 3.3 OHM, 2W, 5%; Resistance:3.3ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 3.3 OHM, 2W, 5%; Resistance:3.3ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4809
Product Name Metal Film Resistor, 3.3 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 3.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details