Welwyn Components, Ltd. Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn MFP2-180RJI

Description
METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn - 78R4794 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn
78R4794
Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn 78R4794
METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

METAL FILM RESISTOR, 180 OHM, 2W, 5%; Resistance:180ohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site
Through Hole Metal Film Resistor, Mfp Series, 180 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5541 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 180 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5541
Through Hole Metal Film Resistor, Mfp Series, 180 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5541
Through Hole Metal Film Resistor, MFP Series, 180 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 180 ohm, 2 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 78R4794 11N5541
Product Name Metal Film Resistor, 180 Ohm, 2W, 5%; Resistance Tt Electronics/welwyn Through Hole Metal Film Resistor, Mfp Series, 180 Ohm, 2 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leaded ThroughHole; Axial Leads
Resistance Range 180 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260395 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1632
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details