The Metal Film Resistor, 100Kohm, 2W, 5% from the MFP Series is designed for applications requiring precise resistance values and stability. It features a power rating of 2 watts at 70°C and a resistance tolerance of ±5%. The resistor is constructed with a thin film of metal alloy on a ceramic core, providing flameproof protection and ensuring it does not burn or emit incandescent particles under overload conditions. It operates within an ambient temperature range of -55°C to 155°C and has a limiting element voltage of 350 volts. The resistor is compliant with RoHS regulations, making it suitable for environmentally conscious designs. Its compact size and robust construction make it ideal for various electronic applications.
METAL FILM RESISTOR, 100KOHM, 2W, 5%; Resistance:100kohm; Product Range:MFP Series; Power Rating:2W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 78R4781 |
| Product Name | Metal Film Resistor, 100Kohm, 2W, 5%; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Technology / Construction | MetalFilm |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 100000 ohms |
| Tolerance | 5 +/- % |