TT Electronics Through Hole Metal Film Resistor, Mfp Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP1-56K JI

Description
Through Hole Metal Film Resistor, MFP Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5504 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5504
Through Hole Metal Film Resistor, Mfp Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5504
Through Hole Metal Film Resistor, MFP Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 56 kohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5504
Product Name Through Hole Metal Film Resistor, Mfp Series, 56 Kohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614555-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details