TT Electronics Through Hole Metal Film Resistor, Mfp Series, 2.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn MFP1-2R7 JI

Description
Through Hole Metal Film Resistor, MFP Series, 2.7 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet
Description
Through Hole Metal Film Resistor, MFP Series, 2.7 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Metal Film Resistor, Mfp Series, 2.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn - 11N5476 - Newark, An Avnet Company
Chicago, IL, United States
Through Hole Metal Film Resistor, Mfp Series, 2.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
11N5476
Through Hole Metal Film Resistor, Mfp Series, 2.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn 11N5476
Through Hole Metal Film Resistor, MFP Series, 2.7 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Through Hole Metal Film Resistor, MFP Series, 2.7 ohm, 1 W, - 5%, 350 V, Axial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 11N5476
Product Name Through Hole Metal Film Resistor, Mfp Series, 2.7 Ohm, 1 W, 5%, 350 V, Axial Leaded Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1617559 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details