Welwyn Components, Ltd. Metal Film Resistor, 220 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-220RJI

Description
METAL FILM RESISTOR, 220 OHM, 1W, 5%; Resistance:220ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet
Description
METAL FILM RESISTOR, 220 OHM, 1W, 5%; Resistance:220ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 220 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4738 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 220 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4738
Metal Film Resistor, 220 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4738
METAL FILM RESISTOR, 220 OHM, 1W, 5%; Resistance:220ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

METAL FILM RESISTOR, 220 OHM, 1W, 5%; Resistance:220ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Technology:Metal Film; Product Width:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4738
Product Name Metal Film Resistor, 220 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311266 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details