Welwyn Components, Ltd. Metal Film Resistor, 1.2 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn MFP1-1R2JI

Description
METAL FILM RESISTOR, 1.2 OHM, 1W, 5%; Resistance:1.2ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes
Description
METAL FILM RESISTOR, 1.2 OHM, 1W, 5%; Resistance:1.2ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistor, 1.2 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn - 78R4716 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1.2 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
78R4716
Metal Film Resistor, 1.2 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn 78R4716
METAL FILM RESISTOR, 1.2 OHM, 1W, 5%; Resistance:1.2ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

METAL FILM RESISTOR, 1.2 OHM, 1W, 5%; Resistance:1.2ohm; Product Range:MFP Series; Power Rating:1W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:350V; Resistor Element Type:Metal Film; No. of Pins:2RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 78R4716
Product Name Metal Film Resistor, 1.2 Ohm, 1W, 5%; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction MetalFilm
Mounting / Packaging Axial Leaded
Resistance Range 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details