Welwyn Components, Ltd. Res, 0R05, 5W, 4320, Metal Foil; Resistor Case Style Tt Electronics/welwyn MFC4320-R050FT1

Description
RES, 0R05, 5W, 4320, METAL FOIL; Resistor Case Style:4320 [11050 Metric]; Resistance:0.05ohm; Product Range:MFC Series; Resistor Element Material:Metal Foil; Power Rating:5W; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes
Description
RES, 0R05, 5W, 4320, METAL FOIL; Resistor Case Style:4320 [11050 Metric]; Resistance:0.05ohm; Product Range:MFC Series; Resistor Element Material:Metal Foil; Power Rating:5W; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R05, 5W, 4320, Metal Foil; Resistor Case Style Tt Electronics/welwyn - 10AH7802 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R05, 5W, 4320, Metal Foil; Resistor Case Style Tt Electronics/welwyn
10AH7802
Res, 0R05, 5W, 4320, Metal Foil; Resistor Case Style Tt Electronics/welwyn 10AH7802
RES, 0R05, 5W, 4320, METAL FOIL; Resistor Case Style:4320 [11050 Metric]; Resistance:0.05ohm; Product Range:MFC Series; Resistor Element Material:Metal Foil; Power Rating:5W; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

RES, 0R05, 5W, 4320, METAL FOIL; Resistor Case Style:4320 [11050 Metric]; Resistance:0.05ohm; Product Range:MFC Series; Resistor Element Material:Metal Foil; Power Rating:5W; Resistance Tolerance:± 1%; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 10AH7802
Product Name Res, 0R05, 5W, 4320, Metal Foil; Resistor Case Style Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details