Welwyn Components, Ltd. Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R006FT1

Description
RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2097 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2097
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2097
RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2098
Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2098
RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R006, 5W, 4320, METAL FOIL; Resistance:0.006ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2097
Product Name Res, 0R006, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0060 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details