Welwyn Components, Ltd. Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn MFC4320-R005FT1

Description
RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2095 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2095
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2095
RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
81AC2096
Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn 81AC2096
RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R005, 5W, 4320, METAL FOIL; Resistance:0.005ohm; Product Range:MFC Series; Resistor Case Style:4320 [11050 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2095
Product Name Res, 0R005, 5W, 4320, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 4320 [11050 Metric]
Resistance Range 0.0050 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1691715 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4C515J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details