Welwyn Components, Ltd. Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R12FT1

Description
RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes
Description
RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2085
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2085
RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2086 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2086
Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2086
RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

RES, 0R12, 5W, 2817, METAL FOIL; Resistance:0.12ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2085
Product Name Res, 0R12, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details