Welwyn Components, Ltd. Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R033FT1

Description
RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Description
RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2057 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2057
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2057
RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2058 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2058
Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2058
RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R033, 5W, 2817, METAL FOIL; Resistance:0.033ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2057
Product Name Res, 0R033, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R331JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details