Welwyn Components, Ltd. Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R011FT1

Description
RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes
Description
RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2036 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2036
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2036
RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2035 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2035
Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2035
RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

RES, 0R011, 5W, 2817, METAL FOIL; Resistance:0.011ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 81AC2036
Product Name Res, 0R011, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Technology / Construction Metal Foil
Mounting / Packaging 2817 [7143 Metric]
Resistance Range 0.0110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311274 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers