Welwyn Components, Ltd. Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn MFC2817-R003FT1

Description
RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Datasheet
Description
RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2007
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2007
RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case Style:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Element Type:Metal Foil; Temperature Coefficient:± 30ppm/°CRoHS Compliant: Yes

Supplier's Site
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn - 81AC2008 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
81AC2008
Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn 81AC2008
RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

RES, 0R003, 5W, 2817, METAL FOIL; Resistance:0.003ohm; Product Range:MFC Series; Resistor Case / Package:2817 [7143 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Foil; Product Length:7.1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 81AC2007 81AC2008
Product Name Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn Res, 0R003, 5W, 2817, Metal Foil; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2817 [7143 Metric] 2817 [7143 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623724-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details