Welwyn Components, Ltd. Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn MFC0603-R020FT5

Description
CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC8330 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC8330
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC8330
CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC4800 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC4800
Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC4800
CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

CURRENT SENSE RES, 0R02, 1%, 500 MW; Resistance:0.02ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature Coefficient:±RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC8330
Product Name Current Sense Res, 0R02, 1%, 500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722179 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0005 OHM 9W Resistor - 52-BVN-Z-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Wide 1612 (3831 Metric), 1216
Resistance Range 5.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details