Welwyn Components, Ltd. Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn MFC0603-R009FT5

Description
CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC8328 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC8328
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC8328
CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn - 22AC4798 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn
22AC4798
Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn 22AC4798
CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 1%, 500 MW; Resistance:0.009ohm; Product Range:MFC Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:500mW; Resistance Tolerance:± 1%; Resistor Element Material:Metal Foil; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22AC8328
Product Name Current Sense Res, 0R009, 1%, 500 Mw; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Metal Foil
Mounting / Packaging 0603
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers