TT Electronics Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab MAG6333A

Description
TRANS,AUDIO,NPN,260V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet
Description
TRANS,AUDIO,NPN,260V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab - 23T0970 - Newark, An Avnet Company
Chicago, IL, United States
Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab
23T0970
Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab 23T0970
TRANS,AUDIO,NPN,260V ,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

TRANS,AUDIO,NPN,260V,30A,TO-264; Transistor Polarity:NPN; Collector Emitter Voltage Max:260V; Continuous Collector Current:30A; Power Dissipation:400W; Transistor Mounting:Through Hole; No. of Pins:3Pins; Transition Frequency:60MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 23T0970
Product Name Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab
Transistor Type Trans,audio,npn,260V,30A,to-264; Transistor Polarity Tt Electronics/semelab
Unlock Full Specs
to access all available technical data

Similar Products

 - 2EDF8275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Transistor Type MOSFET
Package Type PG-DSO-16
View Details
80 V, 500 mA NPN general-purpose transistors - BC816-25-QR - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
Transistor Grade / Operating Range Automotive
View Details
2 suppliers