TT Electronics Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive LVC0402LF-R200-F

Description
CURRENT SENSE RESISTOR, 0.2 OHM, 62.5mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:LVC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:± 1%; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RESISTOR, 0.2 OHM, 62.5mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:LVC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:± 1%; Resistor Technology:Thin Film RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive - 75M9147 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
75M9147
Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive 75M9147
CURRENT SENSE RESISTOR, 0.2 OHM, 62.5mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:LVC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:± 1%; Resistor Technology:Thin Film RoHS Compliant: Yes

CURRENT SENSE RESISTOR, 0.2 OHM, 62.5mW, 1%, FULL REEL; Resistance:0.2ohm; Product Range:LVC Series; Resistor Case / Package:0402 [1005 Metric]; Power Rating:62.5mW; Resistance Tolerance:± 1%; Resistor Technology:Thin Film RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 75M9147
Product Name Current Sense Resistor, 0.2 Ohm, 62.5Mw, 1%, Full Reel; Resistance Tt Electronics/international Resistive
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C622J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details