Welwyn Components, Ltd. Res, 0R, 0603, Thick Film; Resistance Tt Electronics/welwyn LRZ0603-R000

Description
RES, 0R, 0603, THICK FILM; Resistance:0ohm; Product Range:LRZ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:-; Resistance Tolerance:-; Resistor Element Material:Thick Film; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet
Description
RES, 0R, 0603, THICK FILM; Resistance:0ohm; Product Range:LRZ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:-; Resistance Tolerance:-; Resistor Element Material:Thick Film; Temperature Coefficient:-; Automotive RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 0R, 0603, Thick Film; Resistance Tt Electronics/welwyn - 99Y9407 - Newark, An Avnet Company
Chicago, IL, United States
Res, 0R, 0603, Thick Film; Resistance Tt Electronics/welwyn
99Y9407
Res, 0R, 0603, Thick Film; Resistance Tt Electronics/welwyn 99Y9407
RES, 0R, 0603, THICK FILM; Resistance:0ohm; Product Range:LRZ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:-; Resistance Tolerance:-; Resistor Element Material:Thick Film; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

RES, 0R, 0603, THICK FILM; Resistance:0ohm; Product Range:LRZ Series; Resistor Case Style:0603 [1608 Metric]; Power Rating:-; Resistance Tolerance:-; Resistor Element Material:Thick Film; Temperature Coefficient:-; Automotive RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 99Y9407
Product Name Res, 0R, 0603, Thick Film; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 549 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details