Welwyn Components, Ltd. Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R01FT4

Description
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5942 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5942
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5942
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5943 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5943
Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5943
CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R01, 2W, 2512; Resistance:0.01ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5942
Product Name Current Sense Res, 0R01, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details