Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R005FT4

Description
CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn - 89T4340 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn
89T4340
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn 89T4340
CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5927 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5927
Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5927
CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R005, 2W, 2512; Resistance:0.005ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn - 12AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
12AC1361
Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn 12AC1361
CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R005, 1%, 2 W, 2512; Resistance:0.005ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 89T4340 54AH5927 12AC1361
Product Name Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R005, 2W, 2512; Resistance Tt Electronics/welwyn Current Sense Res, 0R005, 1%, 2 W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Resistance Range 0.0050 ohms 0.0050 ohms 0.0050 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details