Welwyn Components, Ltd. Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn LRMAT2512-R003FT4

Description
CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes
Datasheet
Description
CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5917 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5917
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5917
CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA T Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Width:3.2mmRoHS Compliant: Yes

Supplier's Site Datasheet
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn - 89T4338 - Newark, An Avnet Company
Chicago, IL, United States
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn
89T4338
Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn 89T4338
CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURR SENSE RES, AEC-Q200, 0R003, 2W, 2512; Resistance:0.003ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 54AH5917 89T4338
Product Name Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn Curr Sense Res, Aec-Q200, 0R003, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Mounting / Packaging 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric]
Resistance Range 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details