Welwyn Components, Ltd. Current Sense Res, 0R001, 1%, 9 W, 5931; Resistance Tt Electronics/welwyn LRMAP5930C-R001FT

Description
CURRENT SENSE RES, 0R001, 1%, 9 W, 5931; Resistance:0.001ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R001, 1%, 9 W, 5931; Resistance:0.001ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R001, 1%, 9 W, 5931; Resistance Tt Electronics/welwyn - 51AC9168 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 1%, 9 W, 5931; Resistance Tt Electronics/welwyn
51AC9168
Current Sense Res, 0R001, 1%, 9 W, 5931; Resistance Tt Electronics/welwyn 51AC9168
CURRENT SENSE RES, 0R001, 1%, 9 W, 5931; Resistance:0.001ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 1%, 9 W, 5931; Resistance:0.001ohm; Product Range:LRMAP5930 Series; Resistor Case Style:5931 [1577 Metric]; Power Rating:9W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 51AC9168
Product Name Current Sense Res, 0R001, 1%, 9 W, 5931; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 5931 [1577 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details