Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP3920A-R0002FT

Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet
Description
LOW RESISTANCE METAL ALLOY POWER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-LRMAP3920A-R0002FTDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920A-R0002FTDKR-ND
Chip Resistor - Surface Mount 985-LRMAP3920A-R0002FTDKR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920A-R0002FTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920A-R0002FTTR-ND
Chip Resistor - Surface Mount 985-LRMAP3920A-R0002FTTR-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Chip Resistor - Surface Mount - 985-LRMAP3920A-R0002FTCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-LRMAP3920A-R0002FTCT-ND
Chip Resistor - Surface Mount 985-LRMAP3920A-R0002FTCT-ND
LOW RESISTANCE METAL ALLOY POWER

LOW RESISTANCE METAL ALLOY POWER

Buy Now Datasheet
Resistor, Current Sense, R0002, 1%, 3921; Resistance Tt Electronics/welwyn - 68Y7712 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Current Sense, R0002, 1%, 3921; Resistance Tt Electronics/welwyn
68Y7712
Resistor, Current Sense, R0002, 1%, 3921; Resistance Tt Electronics/welwyn 68Y7712
RESISTOR, CURRENT SENSE, R0002, 1%, 3921; Resistance:200µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

RESISTOR, CURRENT SENSE, R0002, 1%, 3921; Resistance:200µohm; Product Range:LRMAP3920 Series; Resistor Case / Package:3921 [1052 Metric]; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 985-LRMAP3920A-R0002FTDKR-ND 68Y7712
Product Name Chip Resistor - Surface Mount Resistor, Current Sense, R0002, 1%, 3921; Resistance Tt Electronics/welwyn
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 3920 3921 [1052 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311281 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-SLN3TTEDR154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details