Welwyn Components, Ltd. Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R22FT4

Description
CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5863 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5863
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5863
CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5862 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5862
Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5862
CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R22, 2W, 2512; Resistance:0.22ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5863
Product Name Current Sense Res, 0R22, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260440 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R112JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details