Welwyn Components, Ltd. Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R20FT4

Description
CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5858 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5858
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5858
CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn - 54AH5859 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn
54AH5859
Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn 54AH5859
CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R2, 2W, 2512; Resistance:0.2ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5858
Product Name Current Sense Res, 0R2, 2W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.2000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SLN3TTED16L5FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction MetalAlloy
View Details
Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers