CURRENT SENSE RES, 0R12, 2W, 2512; Resistance:0.12ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
CURRENT SENSE RES, 0R12, 2W, 2512; Resistance:0.12ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:2W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH5839 |
| Product Name | Current Sense Res, 0R12, 2W, 2512; Resistance Tt Electronics/welwyn |
| Configuration | Single Resistor |
| Category / Application | Current Sensing |
| Mounting / Packaging | 2512; 2512 [6432 Metric] |
| Resistance Range | 0.1200 ohms |