Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R10FT4

Description
RES 0.1 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.1 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1562-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1562-2-ND
Chip Resistor - Surface Mount 985-1562-2-ND
RES 0.1 OHM 1% 3W 2512

RES 0.1 OHM 1% 3W 2512

Buy Now Datasheet
Chip Resistor - Surface Mount - LRMAP2512-R10FT4 - 1070973-LRMAP2512-R10FT4 - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAP2512-R10FT4
1070973-LRMAP2512-R10FT4
Chip Resistor - Surface Mount - LRMAP2512-R10FT4 1070973-LRMAP2512-R10FT4
Manufacturer: TT Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1070973-LRMAP2512-R1 0FT4 Packaging: Digi-Reel® Features: Automotive AEC-Q200 Termination: SMD/SMT Length: 6.4008 mm Mounting: SMD (SMT) Tolerance: 1 % Temperature Coefficient: 50 ppm/°C Composition: Metal Alloy, Metal Element Height: 889 µm Number of Terminations: 2 Resistance: 100 mΩ Power Rating: 3 W Width: 3.2004 mm Categories: Chip Resistor - Surface Mount Case / Package: 6432 Case / Package: 2512 Alternative Parts (Cross-Reference): PE2512FKE070R1L; PE2512FKE7W0R1L; PT2512FK-070R1L; RLP73K3AR10FTDF; RCWE2512R100FKEA; UR73D3ATTER100FLRMAP 2512-R10FT4.; LRMAP2512R10FT4; Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 170 °C RoHS: Compliant Min Operating Temperature: -55 °C Schedule B: 8533210045 Case Code (Imperial): 2512 Max Power Dissipation: 3 W

Manufacturer: TT Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1070973-LRMAP2512-R10FT4
Packaging: Digi-Reel®
Features: Automotive AEC-Q200
Termination: SMD/SMT
Length: 6.4008 mm
Mounting: SMD (SMT)
Tolerance: 1 %
Temperature Coefficient: 50 ppm/°C
Composition: Metal Alloy, Metal Element
Height: 889 µm
Number of Terminations: 2
Resistance: 100 mΩ
Power Rating: 3 W
Width: 3.2004 mm
Categories: Chip Resistor - Surface Mount
Case / Package: 6432
Case / Package: 2512
Alternative Parts (Cross-Reference): PE2512FKE070R1L; PE2512FKE7W0R1L; PT2512FK-070R1L; RLP73K3AR10FTDF; RCWE2512R100FKEA; UR73D3ATTER100FLRMAP2512-R10FT4.; LRMAP2512R10FT4;
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 170 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Schedule B: 8533210045
Case Code (Imperial): 2512
Max Power Dissipation: 3 W

Buy Now
Automotive SMD 0.1 Ohm 3W Resistor - 52-LRMAP2512-R10FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.1 Ohm 3W Resistor
52-LRMAP2512-R10FT4
Automotive SMD 0.1 Ohm 3W Resistor 52-LRMAP2512-R10FT4
Res Metal Alloy 2512 0.1 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R10FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R10FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.1 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R10FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.1 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.1 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R10FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistance Tt Electronics/welwyn - 95W5452 - Newark, An Avnet Company
Chicago, IL, United States
Resistance Tt Electronics/welwyn
95W5452
Resistance Tt Electronics/welwyn 95W5452
Resistance:0.1ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Resistance:0.1ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip; Temperature Coefficient:± 75ppm/°C; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn - 95W5453 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn
95W5453
Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn 95W5453
METAL STRIP RESISTOR, 0.1OHM, 1%, 2512, FULL REEL; Resistance:0.1ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.1OHM, 1%, 2512, FULL REEL; Resistance:0.1ohm; Product Range:LRMA Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Strip RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, Aec-Q200, 0R1, 2512 Rohs Compliant Tt Electronics/welwyn - 62AJ8645 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, Aec-Q200, 0R1, 2512 Rohs Compliant Tt Electronics/welwyn
62AJ8645
Current Sense Res, Aec-Q200, 0R1, 2512 Rohs Compliant Tt Electronics/welwyn 62AJ8645
CURRENT SENSE RES, AEC-Q200, 0R1, 2512 ROHS COMPLIANT: YES

CURRENT SENSE RES, AEC-Q200, 0R1, 2512 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 985-1562-2-ND 1070973-LRMAP2512-R10FT4 52-LRMAP2512-R10FT4 95W5452 95W5453 62AJ8645
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LRMAP2512-R10FT4 Automotive SMD 0.1 Ohm 3W Resistor Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.1Ohm, 1%, 2512, Full Reel; Resistance Tt Electronics/welwyn Current Sense Res, Aec-Q200, 0R1, 2512 Rohs Compliant Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy Metal Alloy MetalAlloy MetalAlloy
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD) 2512 2512; 2512 [6432 Metric] 2512; 2512 [6432 Metric] 2512
Resistance Range 0.1000 ohms 0.1000 ohms 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details