Welwyn Components, Ltd. Chip Resistor - Surface Mount LRMAP2512-R05FT4

Description
RES 0.05 OHM 1% 3W 2512
Request a Quote Datasheet
Description
RES 0.05 OHM 1% 3W 2512
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 985-1561-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
985-1561-2-ND
Chip Resistor - Surface Mount 985-1561-2-ND
RES 0.05 OHM 1% 3W 2512

RES 0.05 OHM 1% 3W 2512

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - LRMAP2512-R05FT4
803381-LRMAP2512-R05FT4
Chip Resistor - Surface Mount - LRMAP2512-R05FT4 803381-LRMAP2512-R05FT4
Manufacturer: TT Electronics/Welwyn Win Source Part Number: 803381-LRMAP2512-R05 FT4 Packaging: Reel Features: Automotive AEC-Q200, Current Sense Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 3W Composition: Metal Element Number of Terminations: 2 Resistance: 50 mOhms Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 170°C Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm) Manufacturer Package: 2512 (6432 Metric) Height - Seated (Maximum): 0.035" (0.90mm) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,000 MSL Level: 1 (Unlimited)

Manufacturer: TT Electronics/Welwyn
Win Source Part Number: 803381-LRMAP2512-R05FT4
Packaging: Reel
Features: Automotive AEC-Q200, Current Sense
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 3W
Composition: Metal Element
Number of Terminations: 2
Resistance: 50 mOhms
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 170°C
Dimension: 0.252" L x 0.126" W (6.40mm x 3.20mm)
Manufacturer Package: 2512 (6432 Metric)
Height - Seated (Maximum): 0.035" (0.90mm)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,000
MSL Level: 1 (Unlimited)

Buy Now Datasheet
Automotive SMD 0.05 Ohm 3W Resistor - 52-LRMAP2512-R05FT4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.05 Ohm 3W Resistor
52-LRMAP2512-R05FT4
Automotive SMD 0.05 Ohm 3W Resistor 52-LRMAP2512-R05FT4
Res Metal Alloy 2512 0.05 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R05FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R05FT4 can be used for catalog matching and distributor lookup.

Res Metal Alloy 2512 0.05 Ohm 1% 3W ±50ppm/°C Sulfur Resistant Pad SMD T/R Automotive AEC-Q200 Product overview: LRMAP2512-R05FT4 from TT Electronics/IRC is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.05 Ohm, 3W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.05 Ohm, 3W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-LRMAP2512-R05FT4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Sense Res, 0R05, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn - 12AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R05, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn
12AC1359
Current Sense Res, 0R05, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn 12AC1359
CURRENT SENSE RES, 0R05, 1%, 1 W, 2512; Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R05, 1%, 1 W, 2512; Resistance:0.05ohm; Product Range:LRMA Series; Resistor Case Style:2512 [6432 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Metal Alloy; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn - 95W5451 - Newark, An Avnet Company
Chicago, IL, United States
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn
95W5451
Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn 95W5451
METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.05ohm; Power Rating:3W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

METAL STRIP RESISTOR, 0.05OHM, 1%, 2512, FULL REEL; Product Range:LRMA Series; Resistance:0.05ohm; Power Rating:3W; Resistance Tolerance: 1%; Resistor Case Style:2512 [6432 Metric]; Packaging:Tape & Reel; MSL:MSL 1 - Unlimited RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 985-1561-2-ND 803381-LRMAP2512-R05FT4 52-LRMAP2512-R05FT4 12AC1359 95W5451
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - LRMAP2512-R05FT4 Automotive SMD 0.05 Ohm 3W Resistor Current Sense Res, 0R05, 1%, 1 W, 2512; Resistance Tt Electronics/welwyn Metal Strip Resistor, 0.05Ohm, 1%, 2512, Full Reel; Product Range Tt Electronics/welwyn
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Metal Alloy MetalAlloy
Mounting / Packaging 2512; 2512 2512 2512 2512
Resistance Range 0.0500 ohms 0.0500 ohms 0.0500 ohms 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-SR731ERTTP3R0GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through-Hole Resistors - 1-1622304-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 115000 ohms
Tolerance 1 +/- %
View Details
2 suppliers