Welwyn Components, Ltd. Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R045FT4

Description
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5794 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5794
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5794
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5795 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5795
Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5795
CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R045, 3W, 2512; Resistance:0.045ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5794
Product Name Current Sense Res, 0R045, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0450 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 43000 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690370 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details