Welwyn Components, Ltd. Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R03JT4

Description
CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5780 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5780
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5780
CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5781 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5781
Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5781
CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R03, 3W, 2512; Resistance:0.03ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 5%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5780
Product Name Current Sense Res, 0R03, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details