Welwyn Components, Ltd. Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R022FT4

Description
CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5766 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5766
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5766
CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5767 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5767
Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5767
CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R022, 3W, 2512; Resistance:0.022ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5766
Product Name Current Sense Res, 0R022, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers