Welwyn Components, Ltd. Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R009FT4

Description
CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5744 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5744
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5744
CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5743 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5743
Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5743
CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R009, 3W, 2512; Resistance:0.009ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5744
Product Name Current Sense Res, 0R009, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0090 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.21 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details