Welwyn Components, Ltd. Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn LRMAP2512-R007FT4

Description
CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet
Description
CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5736 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5736
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5736
CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn - 54AH5735 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn
54AH5735
Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn 54AH5735
CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

CURRENT SENSE RES, 0R007, 3W, 2512; Resistance:0.007ohm; Product Range:LRMA P Series; Resistor Case / Package:2512 [6432 Metric]; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Technology:Metal Alloy; Product Length:6.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH5736
Product Name Current Sense Res, 0R007, 3W, 2512; Resistance Tt Electronics/welwyn
Configuration Single Resistor
Category / Application Current Sensing
Mounting / Packaging 2512; 2512 [6432 Metric]
Resistance Range 0.0070 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details